The PRL1-9V-SC-2A is a latching power relay with a single coil, designed for switching applications requiring 9 Vdc coil operation. It features 2 Form A contacts rated for 20 A continuous current and 277 Vac maximum switching voltage, with a contact resistance of 50 mΩ at 6 Vdc, 1 A. The relay operates in 15 ms and releases in 15 ms, with a mechanical life of 1,000,000 operations and an electrical life of 50,000 operations at 16 A, 250 Vac. It is housed in a PBT case with tin-plated copper alloy contacts, weighs 12 g, and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. The package is suitable for PCB mounting with recommended layout dimensions provided.
RELAY GEN PURPOSE DPST 16A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-9V-SC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |