The PRL1-5V-SC-2A is a latching power relay with a single coil, rated for 5 Vdc operation and a coil power of 800 mW. It features two Form A contacts with a continuous current rating of 20 A and a switching capacity of 20 A at 277 Vac. The relay has a contact resistance of 50 mΩ max, an operate time of 15 ms, and a release time of 15 ms. It is rated for operation from -40°C to 85°C and complies with UL/cUL 508 and UL94V-0 flammability standards. The device has a weight of 12 g and is designed for PCB mounting with a tin-plated copper alloy contact system. Its physical dimensions are not explicitly stated but are derived from the mechanical drawing showing a length of 29.0 mm, width of 12.7 mm, and height of 7.5 mm.
RELAY GEN PURPOSE DPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-5V-SC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |