The PRL1-3V-SC-2A is a latching power relay with a single coil, designed for low-voltage applications with 3 Vdc coil operation. It features 2 Form A contacts rated for 16 A at 250 Vac and 20 A continuous current, with a maximum switching voltage of 277 Vac and a contact resistance of 50 mΩ at 6 Vdc, 1 A. The relay has a mechanical life of 1,000,000 operations and an electrical life of 50,000 operations under resistive load. It operates from -40°C to 85°C, has a weight of 12 g, and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The package is through-hole with a PCB footprint matching the specified dimensions: 29.0 mm length, 7.5 mm width, and 12.7 mm height. It is shipped in a reset state and requires a 30 ms pulse of 1 to 1.3 times rated voltage to operate. RoHS compliant.
RELAY GEN PURPOSE DPST 16A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-3V-SC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |