The PRL1-24V-DC-2A is a latching power relay with a dual coil, 2 Form A contacts, and a 24 Vdc coil voltage. It has a contact rating of 16 A at 250 Vac and 20 A continuous current, with a maximum switching voltage of 277 Vac and switching current of 20 A. The relay operates with a coil power of 1,200 mW and has an operate and release time of 15 ms. It is rated for a operating temperature range of -40 to 85 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The device weighs 12 g and is packaged in a tube of 25 pieces.
RELAY GEN PURPOSE DPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-24V-DC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |