The PRL1-12V-DC-2A is a latching power relay with a dual coil, 12 Vdc operating voltage, and 2 Form A contacts rated for 20 A continuous current and 277 Vac maximum switching voltage. It has a contact resistance of 50 mΩ at 6 Vdc, 1 A, and switches up to 16 A at 250 Vac with a life of 50,000 operations. The coil consumes 1,200 mW, with a minimum operate voltage of 9.6 Vdc and a release voltage of 9.6 Vdc. The relay operates within a temperature range of -40°C to 85°C and has a weight of 12 g. It is packaged in a tube of 25 units and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The device complies with RoHS. Its dimensions are 29.0 mm × 7.5 mm × 12.7 mm, with a PCB mounting style.
RELAY GEN PURPOSE DPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL1-12V-DC-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |