The PRE29 series is a power relay with 1 Form A contacts rated for 5 A at 250 Vac or 30 Vdc, and a nominal coil power of 450 mW. The PRE29-5V-S-450 variant operates at 5 Vdc with a coil resistance of 55 Ω, and is available in Class B or Class F insulation. It features epoxy sealing, silver tin oxide contacts, a contact resistance of 100 mΩ, and supports 100,000 electrical operations and 10,000,000 mechanical operations. The operating temperature range is -40 °C to 85 °C for Class B models and -40 °C to 105 °C for Class F models. The relay weighs 6 g, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant.
RELAY GEN PURPOSE SPST 5A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRE29-5V-S-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |