The PRE29 series is a 1-form A power relay with a 5 A contact rating at 250 Vac and 30 Vdc, using AgSnO2 contacts and a coil power of 450 mW. It is available in Class B and Class F insulation, with Class B rated for -40 °C to 85 °C and Class F for -40 °C to 105 °C operating temperatures. The relay has an operate time of 8 ms and a release time of 4 ms, with a dielectric strength of 4,000 Vrms between coil and contacts and 1,000 Vrms between open contacts. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, is RoHS compliant, and weighs 6 g. The package is a through-hole design with a PBT housing and tin-plated copper terminals. The part number PRE29-12V-S-450-1A-E
RELAY GEN PURPOSE SPST 5A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRE29-12V-S-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |