PUSH BUTTON, SPST, OFF-ON, 12MM,
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2223-PB3L-A-BKGR-D-67-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed |
| Switch Function | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |