Same Sky Heat Sinks HSB28-606022

Description
HEAT SINK, BGA, 60 X 60 X 22 MM,
Request a Quote Datasheet
Description
HEAT SINK, BGA, 60 X 60 X 22 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2223-HSB28-606022-ND - DigiKey
Thief River Falls, MN, United States
HEAT SINK, BGA, 60 X 60 X 22 MM,

HEAT SINK, BGA, 60 X 60 X 22 MM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 2223-HSB28-606022-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heatsinks - 1846718 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 8 mm (0.3150 inch)
View Details