Same Sky Heat Sinks HSB07-202009

Description
Heat Sink BGA Aluminum Alloy 3.1W @ 75°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Alloy 3.1W @ 75°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2223-HSB07-202009-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink BGA Aluminum Alloy 3.1W @ 75°C Top Mount

Heat Sink BGA Aluminum Alloy 3.1W @ 75°C Top Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 2223-HSB07-202009-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details