Same Sky Speakers GF0876M

Description
8 Ohms General Purpose Speaker 12W 580Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 12W 580Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5671-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5671-ND
Speakers 102-5671-ND
8 Ohms General Purpose Speaker 12W 580Hz ~ 18kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 12W 580Hz ~ 18kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5671-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details