Same Sky Speakers GF0701

Description
8 Ohms General Purpose Speaker 500mW 310Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 310Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5670-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5670-ND
Speakers 102-5670-ND
8 Ohms General Purpose Speaker 500mW 310Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 500mW 310Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5670-ND
Product Name Speakers
Resonance Frequency 310 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7675377P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
View Details
Speakers - 2603-CS15-01R95-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details