Same Sky Speakers GF0666M

Description
8 Ohms General Purpose Speaker 500mW 420Hz ~ 12kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 420Hz ~ 12kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0666M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0666M-ND
Speakers GF0666M-ND
8 Ohms General Purpose Speaker 500mW 420Hz ~ 12kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 500mW 420Hz ~ 12kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0666M-ND
Product Name Speakers
Resonance Frequency 420 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details