Same Sky Speakers GF0661M

Description
8 Ohms General Purpose Speaker 500mW 430Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 430Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0661M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0661M-ND
Speakers GF0661M-ND
8 Ohms General Purpose Speaker 500mW 430Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 500mW 430Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0661M-ND
Product Name Speakers
Resonance Frequency 430 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
Ceiling Loudspeaker - CM20DTS - Biamp Systems, Ltd.
Specs
Impedance 16 ohms
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
 - LX-15, LX-15E, LX-15EW - Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details