Same Sky Speakers GF0571M

Description
8 Ohms General Purpose Speaker 250mW 480Hz ~ 14kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 480Hz ~ 14kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0571M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0571M-ND
Speakers GF0571M-ND
8 Ohms General Purpose Speaker 250mW 480Hz ~ 14kHz Top Round

8 Ohms General Purpose Speaker 250mW 480Hz ~ 14kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0571M-ND
Product Name Speakers
Resonance Frequency 480 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
Speakers - 2603-CAC54-08P53-28-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 530 Hz
View Details