Same Sky Speakers GC0281M

Description
8 Ohms General Purpose Speaker 100mW 0Hz ~ 2.8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 100mW 0Hz ~ 2.8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5668-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5668-ND
Speakers 102-5668-ND
8 Ohms General Purpose Speaker 100mW 0Hz ~ 2.8kHz Top Round

8 Ohms General Purpose Speaker 100mW 0Hz ~ 2.8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5668-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details