Same Sky Speakers GA0701M

Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 3.7kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 3.7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1189-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1189-ND
Speakers 102-1189-ND
8 Ohms General Purpose Speaker 500mW 400Hz ~ 3.7kHz Top Round

8 Ohms General Purpose Speaker 500mW 400Hz ~ 3.7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1189-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Piezo Speakers - CES25P17H17-80U - Challenge Electronics
Specs
SPL 95 dB
Frequency Response 750 to 10000 Hz
Resonance Frequency 800 Hz
View Details