Same Sky Speakers GA0501M

Description
8 Ohms General Purpose Speaker 250mW 500Hz ~ 7.8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 500Hz ~ 7.8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1184-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1184-ND
Speakers 102-1184-ND
8 Ohms General Purpose Speaker 250mW 500Hz ~ 7.8kHz Top Round

8 Ohms General Purpose Speaker 250mW 500Hz ~ 7.8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1184-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
Car Audio, Subwoofer - G312 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 375 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details