Challenge Electronics Dynamic Mini Square Speaker CES200M050AC08PMN1000MR

Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.
Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Mini Square Speaker - CES200M050AC08PMN1000MR - Challenge Electronics
Deer Park, NY, USA
Dynamic Mini Square Speaker
CES200M050AC08PMN1000MR
Dynamic Mini Square Speaker CES200M050AC08PMN1000MR
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

The CSMS15S4.3-8S0.3-P950F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES200M050AC08PMN1000MR
Product Name Dynamic Mini Square Speaker
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details