Same Sky Speakers GA0501

Description
8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1173-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1173-ND
Speakers 102-1173-ND
8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1173-ND
Product Name Speakers
Resonance Frequency 430 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Square Speakers - 4030CE - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details