Same Sky Speakers GA0451

Description
8 Ohms General Purpose Speaker 200mW 500Hz ~ 9kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 500Hz ~ 9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1172-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1172-ND
Speakers 102-1172-ND
8 Ohms General Purpose Speaker 200mW 500Hz ~ 9kHz Top Round

8 Ohms General Purpose Speaker 200mW 500Hz ~ 9kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1172-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
Speakers - 2603-CS40-01P50-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details