Same Sky Speakers CVS-2308

Description
8 Ohms General Purpose Speaker 100mW 1.2kHz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 100mW 1.2kHz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2500-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2500-ND
Speakers 102-2500-ND
8 Ohms General Purpose Speaker 100mW 1.2kHz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 100mW 1.2kHz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-2500-ND
Product Name Speakers
Resonance Frequency 1500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1176045 - RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Piezo Speakers - CES30P15H16-80U - Challenge Electronics
Specs
SPL 95 dB
Frequency Response 800 to 11000 Hz
Resonance Frequency 800 Hz
View Details