Same Sky Speakers CVS-1508

Description
8 Ohms General Purpose Speaker 300mW 1.36kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 1.36kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2498-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2498-ND
Speakers 102-2498-ND
8 Ohms General Purpose Speaker 300mW 1.36kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 1.36kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-2498-ND
Product Name Speakers
Resonance Frequency 1700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
Speakers - 2603-CAC40-02W110-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details