Same Sky Speakers CTW-403614-206SE

Description
TWEETER, 40MM, POLYESTER, 20W, 6
Request a Quote Datasheet
Description
TWEETER, 40MM, POLYESTER, 20W, 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CTW-403614-206SE-ND - DigiKey
Thief River Falls, MN, United States
TWEETER, 40MM, POLYESTER, 20W, 6

TWEETER, 40MM, POLYESTER, 20W, 6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CTW-403614-206SE-ND
Product Name Speakers
Resonance Frequency 1500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
NE Full range, 3
Specs
Nominal Power 20 watts
Sensitivity 86.1 dB
Resonance Frequency 103 Hz
View Details