Same Sky Speakers CSS-13050-204

Description
4 Ohms General Purpose Speaker 20W 104Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 20W 104Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CSS-13050-204-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 20W 104Hz ~ 15kHz Top Round

4 Ohms General Purpose Speaker 20W 104Hz ~ 15kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CSS-13050-204-ND
Product Name Speakers
Resonance Frequency 130 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
XLS Shallow Subwoofer, 10
Specs
Nominal Power 160 watts
Sensitivity 85.4 dB
Resonance Frequency 34 Hz
View Details