Same Sky Speakers CSS-12048-208

Description
8 Ohms General Purpose Speaker 10W 20Hz ~ 80kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 20Hz ~ 80kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CSS-12048-208-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 10W 20Hz ~ 80kHz Top Round

8 Ohms General Purpose Speaker 10W 20Hz ~ 80kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CSS-12048-208-ND
Product Name Speakers
Resonance Frequency 100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details