Same Sky Speakers CSS-10552-154

Description
4 Ohms General Purpose Speaker 15W 5Hz ~ 88kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 15W 5Hz ~ 88kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CSS-10552-154-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 15W 5Hz ~ 88kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 15W 5Hz ~ 88kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CSS-10552-154-ND
Product Name Speakers
Resonance Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Square Speakers - CES102S470KF4APN110TGR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 8 watts
Maximum Power 15 watts
View Details