Same Sky Speakers CSS-1021028N

Description
8 Ohms General Purpose Speaker 10W 92Hz ~ 7.8kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 92Hz ~ 7.8kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3849-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3849-ND
Speakers 102-3849-ND
8 Ohms General Purpose Speaker 10W 92Hz ~ 7.8kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 10W 92Hz ~ 7.8kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3849-ND
Product Name Speakers
Resonance Frequency 115 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Specs
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
View Details