SAME SKY
CPS-5933W-1105PM -- ALARMS, BUZZERS, AND SIRENS
Same Sky
Alarms, Buzzers, and Sirens
CPS-5933W-1105PM
Description
BUZZER 24V 59X33MM BLACK
Request a Quote
Email Supplier
Datasheet
Description
BUZZER 24V 59X33MM BLACK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
2223-CPS-5933W-1105PM-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
RoHS Compliant
|
Yes
|
|
Terminations
|
Leads
|
|
Mounting
|
Bracket Mount
|
|
Sound Pressure Level
|
95 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Technology
Piezoelectric
RoHS Compliant
Yes
Shape
Round
View Details
OMRON Automation and Safety
RoHS Compliant
Yes
Terminations
Connector
Mounting
Panel
View Details