Buzzers Transducer, Externally Driven Piezo 5V 5mA 5.2kHz 75dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 5V 5mA 5.2kHz 75dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 5V 5mA 5.2kHz 75dB @ 5V, 10cm Surface Mount Solder Pads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 102-2194-1-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 5200 Hz |