Same Sky Speakers CMSM-3116-38

Description
16.6MM, 3W, 8OHM, 280HZ
Request a Quote Datasheet
Description
16.6MM, 3W, 8OHM, 280HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMSM-3116-38-ND - DigiKey
Thief River Falls, MN, United States
16.6MM, 3W, 8OHM, 280HZ

16.6MM, 3W, 8OHM, 280HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMSM-3116-38-ND
Product Name Speakers
Resonance Frequency 280 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details