Same Sky Speakers CMSM-2811-24

Description
28MM, 2W, 4OHM, 400HZ
Request a Quote Datasheet
Description
28MM, 2W, 4OHM, 400HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMSM-2811-24-ND - DigiKey
Thief River Falls, MN, United States
28MM, 2W, 4OHM, 400HZ

28MM, 2W, 4OHM, 400HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMSM-2811-24-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102754 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details
Speakers - PLS-75F25AL04-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details