Same Sky Speakers CMS0461KLX

Description
8 Ohms General Purpose Speaker 2W 160Hz ~ 18kHz Top Square
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 160Hz ~ 18kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4644-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4644-ND
Speakers 102-4644-ND
8 Ohms General Purpose Speaker 2W 160Hz ~ 18kHz Top Square

8 Ohms General Purpose Speaker 2W 160Hz ~ 18kHz Top Square

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4644-ND
Product Name Speakers
Resonance Frequency 160 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Home Audio, On-Wall Speaker - P450 On-Wall Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 6.50 inch (165 mm)
View Details