Same Sky Speakers CMS-40558N-L152B

Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-40558N-L152B-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-40558N-L152B-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
Piezo Speakers - CES26P23H13-80U - Challenge Electronics
Specs
SPL 100 dB
Frequency Response 800 to 10000 Hz
Resonance Frequency 800 Hz
View Details