Same Sky Speakers CMS-40558N-L152A

Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-40558N-L152A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 500mW 400Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-40558N-L152A-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
Two-way, Full-range Loudspeaker System - V2-26 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - TITAN 15 ACTIVE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Impedance 4 ohms
Frequency Response 50 to 20000 Hz
View Details