Same Sky Speakers CMS-40504N-L152B

Description
4 Ohms General Purpose Speaker 2W 400Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 400Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-40504N-L152B-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 2W 400Hz ~ 7kHz Top Round

4 Ohms General Purpose Speaker 2W 400Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-40504N-L152B-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker - 57RA08M - MISCO
Specs
Nominal Power 0.0 watts
Impedance 8 ohms
Sensitivity 81 dB
View Details