Same Sky Miniature Speakers CMS-40504N-L152

Description
Same Sky CMS-40504N-L152
Request a Quote Datasheet
Description
Same Sky CMS-40504N-L152
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 2596235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596235
Miniature Speakers 2596235
Same Sky CMS-40504N-L152

Same Sky CMS-40504N-L152

Supplier's Site
Miniature Speakers - 2596234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596234
Miniature Speakers 2596234
Same Sky CMS-40504N-L152

Same Sky CMS-40504N-L152

Supplier's Site
Miniature Speakers - 2596235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596235P
Miniature Speakers 2596235P
Same Sky CMS-40504N-L152

Same Sky CMS-40504N-L152

Supplier's Site
Speakers - 102-3846-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3846-ND
Speakers 102-3846-ND
4 Ohms General Purpose Speaker 2W 400Hz ~ 7kHz Top Round

4 Ohms General Purpose Speaker 2W 400Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Speakers Speakers
Product Number 2596235 102-3846-ND
Product Name Miniature Speakers Speakers
SPL 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
Speakers - PMT-20N12AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 378 Hz
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details