Same Sky Speakers CMS-402811-28SP

Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-402811-28SP-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-402811-28SP-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
CLOUD Series 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
 - PROGRAMME 64T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Sensitivity 96 dB
Frequency Response 50 to 20000 Hz
View Details