Same Sky Speakers CMS-4021-34SP-X5

Description
SPEAKER, 40 X 21 MM DEEP, PEEK,
Request a Quote Datasheet
Description
SPEAKER, 40 X 21 MM DEEP, PEEK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-4021-34SP-X5-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 40 X 21 MM DEEP, PEEK,

SPEAKER, 40 X 21 MM DEEP, PEEK,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-4021-34SP-X5-ND
Product Name Speakers
Resonance Frequency 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details