Same Sky Speakers CMS-401305-18SP

Description
SPEAKER, 40 MMX13MM RECTANGULAR,
Request a Quote Datasheet
Description
SPEAKER, 40 MMX13MM RECTANGULAR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-401305-18SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 40 MMX13MM RECTANGULAR,

SPEAKER, 40 MMX13MM RECTANGULAR,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-401305-18SP-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1176045 - RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
 - SH2264 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 137 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
View Details
Speaker - DC32F - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details