Same Sky Speakers CMS-3648-150SP

Description
SPEAKER, 36 MM, 4.8 MM DEEP, PEI
Request a Quote Datasheet
Description
SPEAKER, 36 MM, 4.8 MM DEEP, PEI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-3648-150SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 36 MM, 4.8 MM DEEP, PEI

SPEAKER, 36 MM, 4.8 MM DEEP, PEI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-3648-150SP-ND
Product Name Speakers
Resonance Frequency 580 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details