Same Sky Speakers CMS-35208N

Description
8 Ohms General Purpose Speaker 1W 576Hz ~ 2.5kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 576Hz ~ 2.5kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3848-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3848-ND
Speakers 102-3848-ND
8 Ohms General Purpose Speaker 1W 576Hz ~ 2.5kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 1W 576Hz ~ 2.5kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3848-ND
Product Name Speakers
Resonance Frequency 720 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Piezo Speakers - CES26P23H13-80U - Challenge Electronics
Specs
SPL 100 dB
Frequency Response 800 to 10000 Hz
Resonance Frequency 800 Hz
View Details