Same Sky Speakers CMS-352052-24SP-X7

Description
SPEAKER, 35 X 20.6 MM, 5.25 MM D
Request a Quote Datasheet
Description
SPEAKER, 35 X 20.6 MM, 5.25 MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-352052-24SP-X7-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 35 X 20.6 MM, 5.25 MM D

SPEAKER, 35 X 20.6 MM, 5.25 MM D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-352052-24SP-X7-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details