Same Sky Speakers CMS-3315-34E

Description
SPEAKER, 33.9 MM ROUND, 15.5 MM
Request a Quote Datasheet
Description
SPEAKER, 33.9 MM ROUND, 15.5 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-3315-34E-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 33.9 MM ROUND, 15.5 MM

SPEAKER, 33.9 MM ROUND, 15.5 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-3315-34E-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - PMT-30N18AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 243 Hz
View Details