Same Sky Speakers CMS-2844-058SP

Description
SPEAKER, 28 MM, 4.4 MM DEEP, PEI
Request a Quote Datasheet
Description
SPEAKER, 28 MM, 4.4 MM DEEP, PEI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-2844-058SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 28 MM, 4.4 MM DEEP, PEI

SPEAKER, 28 MM, 4.4 MM DEEP, PEI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-2844-058SP-ND
Product Name Speakers
Resonance Frequency 390 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details