Same Sky Speakers CMS-26418N

Description
8 Ohms General Purpose Speaker 200mW 416Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 416Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3852-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3852-ND
Speakers 102-3852-ND
8 Ohms General Purpose Speaker 200mW 416Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 200mW 416Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3852-ND
Product Name Speakers
Resonance Frequency 520 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
Speakers - 2603-CS40-01P50-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details