Same Sky Speakers CMS-25148N

Description
8 Ohms General Purpose Speaker 1W 840Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 840Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3840-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3840-ND
Speakers 102-3840-ND
8 Ohms General Purpose Speaker 1W 840Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 1W 840Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3840-ND
Product Name Speakers
Resonance Frequency 1050 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details