Same Sky Speakers CMS-251452-28SP

Description
SPEAKER, 28 X 28 MM, 10.8 MM DEE
Request a Quote Datasheet
Description
SPEAKER, 28 X 28 MM, 10.8 MM DEE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-251452-28SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 28 X 28 MM, 10.8 MM DEE

SPEAKER, 28 X 28 MM, 10.8 MM DEE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-251452-28SP-ND
Product Name Speakers
Resonance Frequency 270 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details