Same Sky Speakers CMS-2207-18SP

Description
SPEAKER, 22.5 MM, 7 MM DEEP, PEN
Request a Quote Datasheet
Description
SPEAKER, 22.5 MM, 7 MM DEEP, PEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-2207-18SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 22.5 MM, 7 MM DEEP, PEN

SPEAKER, 22.5 MM, 7 MM DEEP, PEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-2207-18SP-ND
Product Name Speakers
Resonance Frequency 660 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details