Same Sky Speakers CMS-20143-158SP

Description
SPEAKER, 20 X 14MM RECTANGLE, 3.
Request a Quote Datasheet
Description
SPEAKER, 20 X 14MM RECTANGLE, 3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-20143-158SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 20 X 14MM RECTANGLE, 3.

SPEAKER, 20 X 14MM RECTANGLE, 3.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-20143-158SP-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details